FORD - WSS-M4D1051-B1

POLYCARBONATE (PC), GENERAL PURPOSE, HIGH MELT FLOW, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 3 February 2023
Status: active
Page Count: 8
scope:

The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. These are non UV-stable materials.

Document History

WSS-M4D1051-B1
February 3, 2023
POLYCARBONATE (PC), GENERAL PURPOSE, HIGH MELT FLOW, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. These are non UV-stable materials.
October 24, 2019
POLYCARBONATE (PC), GENERAL PURPOSE, WSS-M4D1051-B1 HIGH MELT FLOW, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic injection molded compound based on polycarbonate. These are non UV-stable materials.

References

Advertisement