IEC - 61156-1

Multicore and symmetrical pair/quad cables for digital communications – Part 1: Generic specification

active, Most Current
Organization: IEC
Publication Date: 1 March 2023
Status: active
Page Count: 116
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This part of IEC 61156 specifies the definitions, requirements and test methods of multicore, symmetrical pair and quad cables.

This document is applicable to communication systems such as local area networks (LANs) and data communication cables. It is also applicable to cables used for industrial applications, customer premises wiring and generic cabling comprising installation cables and cables for work area wiring which are defined in ISO/IEC 11801 (all parts).

The cables covered by this document are intended to operate with voltages and currents normally encountered in communication systems. While these cables are not intended to be used in conjunction with low impedance sources, for example the electric power supplies of public utility mains, they are intended to be used to support the delivery of low voltage remote powering applications including but not restricted to Power over Ethernet as specified in ISO/IEC/IEEE 8802-3. More information on the capacity to support these applications according to the installation practices are given in IEC 61156-1-4, IEC TR 61156-1-6 and ISO/IEC TS 29125.

Document History

61156-1
March 1, 2023
Multicore and symmetrical pair/quad cables for digital communications – Part 1: Generic specification
This part of IEC 61156 specifies the definitions, requirements and test methods of multicore, symmetrical pair and quad cables. This document is applicable to communication systems such as local...
September 1, 2015
MULTICORE AND SYMMETRICAL PAIR/QUAD CABLES FOR DIGITAL COMMUNICATIONS – Part 1: Generic specification
A description is not available for this item.
October 1, 2009
Multicore and symmetrical pair/quad cables for digital communications – Part 1: Generic specification
This part of IEC 61156 is applicable to communication systems such as ISDN, local area networks and data communication systems and specifies the definitions, requirements and test methods of...
August 1, 2009
AMENDMENT 1 Multicore and symmetrical pair/quad cables for digital communications – Part 1: Generic specification
This part of IEC 61156 is a guide to indoor cables which specifies the definitions and requirements of multicore, symmetrical pair and quad cables used in digital communication systems such as ISDN,...
June 1, 2007
Multicore and symmetrical pair/quad cables for digital communications – Part 1: Generic specification
This part of IEC 61156 is a guide to indoor cables which specifies the definitions and requirements of multicore, symmetrical pair and quad cables used in digital communication systems such as ISDN,...
March 1, 2005
Multicore and symmetrical pair/quad cables for digital communications – Part 1: Generic specification CORRIGENDUM 1
This part of IEC 61156 is a guide to indoor cables which specifies the definitions and requirements of multicore, symmetrical pair and quad cables used in digital communication systems such as ISDN,...
December 1, 2002
Multicore and symmetrical pair/quad cables for digital communications – Part 1: Generic specification
A description is not available for this item.
July 1, 2001
Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 1: Generic Specification
A description is not available for this item.
April 1, 2001
Amendment 2 Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 1: Generic Specification
A description is not available for this item.
April 1, 2000
Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 1: Generic Specification
A description is not available for this item.
July 1, 1994
Multicore and Symmetrical Pair/Quad Cables for Digital Communications - Part 1: Generic Specification
A description is not available for this item.

References

Advertisement