CEI - EN 50397-2

Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. Part 1: Covered conductors

active, Most Current
Organization: CEI
Publication Date: 1 February 2023
Status: active
Page Count: 46
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This document contains the requirements for accessories that are for use with covered conductors, see EN 50397-1. They are for applications in overhead lines with rated voltages U above 1 kV a.c. and not exceeding 36 kV a.c.

NOTE This document describes the requirements and tests only for the accessories installed on the covered conductor itself.

Document History

EN 50397-2
February 1, 2023
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. Part 1: Covered conductors
This document contains the requirements for accessories that are for use with covered conductors, see EN 50397-1. They are for applications in overhead lines with rated voltages U above 1 kV a.c. and...
August 1, 2021
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. Part 1: Covered conductors
A description is not available for this item.
March 1, 2011
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. Part 2: Accessories for covered conductors - Tests and acceptance criteria
Il presente fascicolo contiene la Parte 2 della serie di Norme CEI EN 50397 e tratta delle prescrizioni degli accessori che sono utilizzati per i conduttori realizzati in conformità alla Norma CEI EN...

References

Advertisement