FORD - WSS-M4D873-B6
THERMOPLASTIC POLYOLEFIN ELASTOMER 15% MINERAL FILLED, HIGH IMPACT, LOW CLTE, MOLDING COMPOUND FULLY PAINTED ONLY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 14 March 2023 |
| Status: | active |
| Page Count: | 9 |
scope:
The materials defined by this specification are mineral filled high impact and low thermal expansion thermoplastic polyolefin elastomer (TPO) injection molding compounds based on polypropylene copolymers, rubber, color pigments and are for exterior painted applications providing that suitable surface pretreatment are used.
Document History
WSS-M4D873-B6
March 14, 2023
THERMOPLASTIC POLYOLEFIN ELASTOMER 15% MINERAL FILLED, HIGH IMPACT, LOW CLTE, MOLDING COMPOUND FULLY PAINTED ONLY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are mineral filled high impact and low thermal expansion thermoplastic polyolefin elastomer (TPO) injection molding compounds based on polypropylene...
September 28, 2017
THERMOPLASTIC POLYOLEFIN ELASTOMER 15% MINERAL FILLED, HIGH IMPACT, LOW CLTE, MOLDING COMPOUND FULLY PAINTED ONLY, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are mineral filled high impact and low thermal expansion thermoplastic polyolefin elastomer (TPO) injection molding compounds based on polypropylene...