FORD - WSS-M96D25-B6
HOSE, AIR CONDITIONING REFRIGERANT RESISTANT POLYAMIDE BARRIER, HIGH & LOW PRESSURE, NITRILE ADHESION LAYER ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 19 January 2023 |
| Status: | active |
| Page Count: | 7 |
scope:
The material defined by this specification is a multilayer refrigerant hose for high and low pressure applications, consisting of: Inner layer of polychloroprene (CR) / Barrier layer of polyamide (PA) / Mid elastomeric layer of nitrile butadiene rubber (NBR) / High tensile structured polyester reinforcement / Outer cover of butyl rubber (IIR).
Document History
WSS-M96D25-B6
January 19, 2023
HOSE, AIR CONDITIONING REFRIGERANT RESISTANT POLYAMIDE BARRIER, HIGH & LOW PRESSURE, NITRILE ADHESION LAYER ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a multilayer refrigerant hose for high and low pressure applications, consisting of: Inner layer of polychloroprene (CR) / Barrier layer of polyamide...