DSF/EN 60811-201/PRA2
Electric and optical fibre cables – Test methods for non-metallic materials – Part 201: General tests – Measurement of insulation thickness
| Organization: | DS |
| Status: | pending |
| Page Count: | 6 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
IEC 60811-201:2012 gives the methods for measuring the insulation thicknesses which apply to the most common types of insulating compounds (cross-linked, PVC, PE, PP, etc.). IEC 60811-201:2012 cancels and replaces 8.1 of IEC 60811-1-1:1993, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.
Document History