DS/EN ISO 11490

Jewellery and precious metals – Determination of palladium – Gravimetry using dimethylglyoxime (ISO 11490:2023)

active, Most Current
Organization: DS
Publication Date: 14 March 2023
Status: active
Page Count: 18
ICS Code (Jewellery): 39.060
scope:

This document specifies a gravimetric method for the determination of palladium on a material considered homogeneous. The palladium content of the sample lies preferably between 50 and 999 parts per thousand (‰) by mass. Fineness above 999 ‰ can be determined using a spectroscopy method by difference (e.g. ISO 15093). This method is also intended to be used as one of the recommended methods for the determination of fineness in jewellery alloys covered by ISO 9202.

Document History

DS/EN ISO 11490
March 14, 2023
Jewellery and precious metals – Determination of palladium – Gravimetry using dimethylglyoxime (ISO 11490:2023)
This document specifies a gravimetric method for the determination of palladium on a material considered homogeneous. The palladium content of the sample lies preferably between 50 and 999 parts per...
May 3, 2017
Jewellery – Determination of palladium in palladium jewellery alloys – Gravimetric determination with dimethylglyoxime (ISO 11490:2015)
ISO 11490:2015 specifies a gravimetric method for the determination of palladium in palladium jewellery alloys, preferably within the range of fineness stated in ISO 9202. These alloys may contain...
July 27, 1995
Determination of palladium in palladium jewellery alloys – Gravimetric method with dimethyl glyoxime
This standard specifies a gravimetric method for the determination of palladium in palladium jewellery alloys, preferably within the range of fineness stated in ISO 9202.
Jewellery and precious metals – Determination of palladium in palladium alloys – Gravimetric determination after precipitation using dimethylglyoxime (ISO/DIS 11490:2022)
This document specifies a gravimetric method for the determination of palladium in palladium alloys. The palladium content of the sample lies preferably between 50 and 999 parts per thousand (‰)....
Advertisement