DSF/PREN ISO 7436
Fasteners – Slotted set screws with cup point (ISO/DIS 7436:2023)
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Specifies the characteristics of products with metric dimensions and thread sizes from M 1,6 up to and including M 12 and product grade A; includes specifications with reference to International Standards; tabulates thread sizes M 1,6 up to M 12 with nominal lengths from 2 mm up to 60 mm; gives an example for the designation.
Document History
DSF/PREN ISO 7436
Fasteners – Slotted set screws with cup point (ISO/DIS 7436:2023)
Specifies the characteristics of products with metric dimensions and thread sizes from M 1,6 up to and including M 12 and product grade A; includes specifications with reference to International...