DSF/PREN IEC 60598-1
Luminaires – Part 1: General requirements and tests
| Organization: | DS |
| Status: | pending |
| Page Count: | 259 |
scope:
This part of IEC 60598 specifies general safety requirements for luminaires, incorporating electric light sources for operation from supply voltages up to 1 000 V. Requirements for semi-luminaires are included in this document. For explosion proof luminaires, as covered by IEC 60079, the requirements of IEC 60598 (selecting the appropriate parts 2) are applied in addition to the requirements of IEC 60079. In the event of any conflict between IEC 60598 and IEC 60079, the requirements of IEC 60079 take priority. This document does not cover performance. Performance of luminaires is covered by IEC 62722 series.
Document History