DS/ISO 11490
Jewellery and precious metals – Determination of palladium – Gravimetry using dimethylglyoxime
| Organization: | DS |
| Publication Date: | 14 March 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Jewellery): | 39.060 |
scope:
This document specifies a gravimetric method for the determination of palladium on a material considered homogeneous. The palladium content of the sample lies preferably between 50 and 999 parts per thousand (‰) by mass. Fineness above 999 ‰ can be determined using a spectroscopy method by difference (e.g. ISO 15093). This method is also intended to be used as one of the recommended methods for the determination of fineness in jewellery alloys covered by ISO 9202.
Document History