DSF/PREN ISO 7434

Fasteners – Slotted set screws with cone point (ISO/DIS 7434:2023)

pending, Most Current
Organization: DS
Status: pending
Page Count: 12
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Specifies the characteristics of products with metric dimensions and thread sizes from M 1,2 up to and including M 12 and product grade A; includes specifications with reference to International Standards; tabulates thread sizes M 1,2 up to M 12 with nominal lengths from 2 mm up to 60mm; gives an example for the designation.

Document History

DSF/PREN ISO 7434
Fasteners – Slotted set screws with cone point (ISO/DIS 7434:2023)
Specifies the characteristics of products with metric dimensions and thread sizes from M 1,2 up to and including M 12 and product grade A; includes specifications with reference to International...
Advertisement