ISO - 583

Conveyor belts with a textile carcass — Total belt thickness and thickness of constitutive elements — Test methods

active, Most Current
Organization: ISO
Publication Date: 1 February 2023
Status: active
Page Count: 16
ICS Code (Components for conveyors): 53.040.20
scope:

This document specifies test methods for the determination of total belt thickness and the thickness of constitutive elements of conveyor belts having a textile carcass. The constitutive elements include the covers, the carcass and interlayers, i.e. the material between adjoining plies.

This document does not apply to light conveyor belts as described in ISO 21183-1[1].

Document History

583
February 1, 2023
Conveyor belts with a textile carcass — Total belt thickness and thickness of constitutive elements — Test methods
This document specifies test methods for the determination of total belt thickness and the thickness of constitutive elements of conveyor belts having a textile carcass. The constitutive elements...
June 15, 2007
Conveyor belts with a textile carcass — Total belt thickness and thickness of constitutive elements — Test methods
A description is not available for this item.
January 1, 1990
Conveyor Belts with a Textile Carcass - Tolerances on Total Thickness and Thickness of Covers - Direct Measurement Method
A description is not available for this item.

References

Advertisement