DS/EN ISO 7784-2
Paints and varnishes – Determination of resistance to abrasion – Part 2: Method with abrasive rubber wheels and rotating test specimen (ISO 7784-2:2023)
active, Most Current
| Organization: | DS |
| Publication Date: | 27 February 2023 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies a method for determining the resistance to abrasion of coatings, for which two loaded, freely rotatable but eccentrically arranged abrasive rubber wheels affect the coating of the rotating test specimen.
Document History
DS/EN ISO 7784-2
February 27, 2023
Paints and varnishes – Determination of resistance to abrasion – Part 2: Method with abrasive rubber wheels and rotating test specimen (ISO 7784-2:2023)
This document specifies a method for determining the resistance to abrasion of coatings, for which two loaded, freely rotatable but eccentrically arranged abrasive rubber wheels affect the coating of...
May 17, 2016
Paints and varnishes – Determination of resistance to abrasion – Part 2: Method with abrasive rubber wheels and rotating test specimen
ISO 7784-2:2016 specifies a method for determining the resistance to abrasion of coatings, for which two loaded, freely rotatable but eccentrically arranged abrasive rubber wheels affect the coating...
April 26, 2006
Paints and varnishes – Determination of resistance to abrasion – Part 2: Rotating abrasive rubber wheel method
Deals with the sampling and testing of paints, varnishes and related products. Gives a method for the determination of the resistance to abrasion of a dried coating, using abrasive paper attached to...
Paints and varnishes - Determination of resistance to abrasion - Part 2: Method with abrasive rubber wheels and rotating test specimen (ISO/FDIS 7784-2:2015)
This Part of ISO 7784 specifies a method for determining the resistance to abrasion of coatings, for which two loaded, freely rotatable but eccentrically arranged abrasive rubber wheels affect the...
Paints and varnishes – Determination of resistance to abrasion – Part 2: Method with abrasive rubber wheels and rotating test specimen (ISO/DIS 7784-2:2022)
ISO 7784-2:2016 specifies a method for determining the resistance to abrasion of coatings, for which two loaded, freely rotatable but eccentrically arranged abrasive rubber wheels affect the coating...