DS/ISO 11992-2

Road vehicles – Interchange of digital information on electrical connections between towing and towed vehicles – Part 2: Application layer for brakes and running gear

inactive
Organization: DS
Publication Date: 27 May 2014
Status: inactive
Page Count: 94
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

ISO 11992-2:2014 specifies the parameters and messages for electronically controlled braking systems, including anti-lock braking systems (ABS) and vehicle dynamics control systems (VDC), as well as for running gear equipment (i.e. systems for steering, suspension, and tyres), to ensure that the data communication interchange of information between road vehicles with a maximum authorized total mass greater than 3 500 kg and their towed vehicles, including the communication between (several) towed vehicles, on a dedicated network. It does not include any other communication on that network that is not related to the communication between those vehicles.

Document History

March 13, 2023
Road vehicles – Interchange of digital information on electrical connections between towing and towed vehicles – Part 2: Application layer for brakes and running gear
This document specifies the SAE J1939-based application layer, the payload of messages, and parameter groups for electronically controlled braking systems, including anti-lock braking systems (ABS),...
DS/ISO 11992-2
May 27, 2014
Road vehicles – Interchange of digital information on electrical connections between towing and towed vehicles – Part 2: Application layer for brakes and running gear
ISO 11992-2:2014 specifies the parameters and messages for electronically controlled braking systems, including anti-lock braking systems (ABS) and vehicle dynamics control systems (VDC), as well as...
Road vehicles -- Interchange of digital information on electrical connections between towing and towed vehicles - Application layer for brakes and running gear
SCOPE IN PDF
Road vehicles – Interchange of digital information on electrical connections between towing and towed vehicles – Part 2: Application layer for brakes and running gear
This document specifies the SAE J1939-based application layer, the payload of messages, and parameter groups for electronically controlled braking systems, including anti-lock braking systems (ABS),...
Advertisement