ASD-STAN - PREN 4840-103

Aerospace series — Heat shrinkable moulded shapes — Part 103: Fluoroelastomeric, temperature range −55 °C to 200 °C — Product standard

active, Most Current
Organization: ASD-STAN
Publication Date: 1 February 2023
Status: active
Page Count: 11
scope:

This document specifies the required characteristics for heat-shrinkable fluoroelastomeric, heat-shrinkable boots for use in aircraft electrical systems at operating temperatures between −55 °C and 200 °C.

The moulded shapes can be supplied with a pre-coated adhesive. Refer to the manufacturers/suppliers for options. A guide to adhesive compatibility is given in Annex A.

These moulded shapes are normally supplied in the styles and dimensions given in EN 4840-002. The colour is normally black.

Styles and dimensions other than those specifically listed in EN 4840-002 can be available as custom items. These items are considered to comply with this document if they comply with the property requirements listed in Table 1 with the exception of dimensions.

Document History

PREN 4840-103
February 1, 2023
Aerospace series — Heat shrinkable moulded shapes — Part 103: Fluoroelastomeric, temperature range −55 °C to 200 °C — Product standard
This document specifies the required characteristics for heat-shrinkable fluoroelastomeric, heat-shrinkable boots for use in aircraft electrical systems at operating temperatures between −55 °C and...

References

Advertisement