ASD-STAN - PREN 2939
Aerospace series — Screw, 100° countersunk head, offset cruciform recess, threaded to head, in heat resisting steel FE-PA92HT (A286) — Classification: 900 MPa (at ambient temperature)/650 °C
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 1 February 2023 |
| Status: | active |
| Page Count: | 8 |
scope:
This document specifies the characteristics of screws with 100° countersunk head, offset cruciform recess, threaded to head, in FE-PA92HT, for aerospace applications.
Classification: 900 MPa1/650 °C2.
1 Minimum tensile strength of the material at ambient temperature.
2 Maximum test temperature of the parts.
Document History
PREN 2939
February 1, 2023
Aerospace series — Screw, 100° countersunk head, offset cruciform recess, threaded to head, in heat resisting steel FE-PA92HT (A286) — Classification: 900 MPa (at ambient temperature)/650 °C
This document specifies the characteristics of screws with 100° countersunk head, offset cruciform recess, threaded to head, in FE-PA92HT, for aerospace applications.
Classification: 900 MPa1/650...
May 1, 1986
Aerospace Series Screws, 100 Degrees Countersunk Head, Torq-Setrm Recess, Thread to Head, in Heat Resisting Steel FE-PA92HT (A286) Unplated Classification: 900 MPa/650 Degrees Celsius
A description is not available for this item.