NEN-ISO 8178-7
Reciprocating internal combustion engines - Exhaust emission measurement - Part 7: Engine family determination
| Organization: | NEN |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Internal combustion engines): | 27.020 |
| ICS Code (Transport exhaust emissions): | 13.040.50 |
scope:
This part of ISO 8178 specifies the parameters to be applied for the determination of which engine specifications may be included in an engine family and for the selection of the parent engine of the family.
This part of ISO 8178 is applicable to reciprocating internal combustion engines for land, rail traction, and marine use, excluding engines for motor vehicles primarily designed for on-road operation. It may be applied to engines for power production and/or propulsion, e.g. agricultural equipment, road construction and earth moving machines, industrial trucks, generating sets, etc.
Document History