NEN-ISO 12924

Lubricants, industrial oils and related products (Class L) - Family X (Greases) - Specifications

active, Most Current
Organization: NEN
Publication Date: 1 March 2023
Status: active
Page Count: 22
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

This document establishes the specifications relative to family X (greases) for lubricants, industrial oils and related products of Class L (see ISO 6743-9). Those greases are mainly used for the lubrication of anti-friction bearings fitted on machines, vehicles, etc.

This document is written in a general form so that its application can accommodate various climatic conditions throughout the world. It also stipulates the requirements for the lubricating grease at the time of the delivery.

NOTE 1 This document is intended to be read in conjunction with ISO 6743-9.

NOTE 2 Greases for gear applications are specified in ISO 12925-3.

Document History

NEN-ISO 12924
March 1, 2023
Lubricants, industrial oils and related products (Class L) - Family X (Greases) - Specifications
This document establishes the specifications relative to family X (greases) for lubricants, industrial oils and related products of Class L (see ISO 6743-9). Those greases are mainly used for the...
June 1, 2012
Lubricants, industrial oils and related products (Class L) - Family X (Greases) - Specification
A description is not available for this item.
May 1, 2010
Lubricants, industrial oils and related products (Class L) - Family X (Greases) - Specification
This International Standard specifies the requirements of greases used for the lubrication of equipment, components of machines, vehicles, etc. The purpose of this International Standard is to...

References

Advertisement