NEN - NVN-CEN/TS 927-9

Paints and varnishes - Coating materials and coating systems for exterior wood - Part 9: Determination of pull-off strength after water exposure

inactive
Organization: NEN
Publication Date: 1 February 2019
Status: inactive
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

This Technical Specification specifies a method for assessing the resistance of a coating system on wet wood to separation from the substrate by measuring the force necessary to detach or rupture the coating system by a normal tensile strain applied through an attached stud (dolly). Additional information is gained by noting the type and locus of failure. The force required for detachment will depend on several factors including the adhesion of the coating to the substrate and between intermediate coating layers. The procedure is not regarded as a direct means of measuring adhesion but an indicator of adhesive performance (adherence) under wet conditions.

A procedure for wetting the wood substrate is described. The test method is only suitable for wood and wood based substrates.

For dry adhesion the test method is allowed to be carried out without wetting in which case it will differ very little from EN ISO 4624.

Document History

March 1, 2023
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 9: Determination of pull-off strength
This document specifies a method for assessing the resistance of a coating system on wet wood to separation from the substrate by measuring the force necessary to detach or rupture the coating system...
NVN-CEN/TS 927-9
February 1, 2019
Paints and varnishes - Coating materials and coating systems for exterior wood - Part 9: Determination of pull-off strength after water exposure
This Technical Specification specifies a method for assessing the resistance of a coating system on wet wood to separation from the substrate by measuring the force necessary to detach or rupture the...

References

Advertisement