HI - ANSI/HI 4.1-4.6
Sealless, Magnetically Driven Rotary Pumps for Nomenclature, Definitions, Application, Operation, and Test
| Organization: | HI |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 41 |
scope:
This standard covers the unique features of sealless, magnetically driven rotary pumps and includes sections on types and nomenclature; definitions; design and applications; installation, operation, and maintenance; and test. Because of the variety of rotary pump configurations available and the broad range of applications, familiarization with Hydraulic Institute Standards ANSI/HI 3.1-3.5 Rotary Pumps for Nomenclature, Definitions, Application and Operation and ANSI/HI 3.6 Rotary Pump Tests is recommended. This standard does not apply to the flexible member or peristaltic rotary pump type.
Document History