CEN - PREN 304

Heating boilers - Test code for heating boilers for atomizing oil burners

pending
Organization: CEN
Publication Date: 1 March 2023
Status: pending
Page Count: 55
ICS Code (Central heating systems): 91.140.10
scope:

This document applies to the determination of the performances of heating boilers and combi boilers fired by liquid fuels. The requirements for the heating performances are laid down in EN 303-1 and EN 303-2.

This test code includes the requirements and recommendations for carrying out and evaluating the procedure for testing boilers and also the details of the technical conditions under which the tests will be carried out.

The requirements and the performance of testing for the sanitary hot water production of combi boilers are laid down in EN 303-6.

Document History

PREN 304
March 1, 2023
Heating boilers - Test code for heating boilers for atomizing oil burners
This document applies to the determination of the performances of heating boilers and combi boilers fired by liquid fuels. The requirements for the heating performances are laid down in EN 303-1 and...
November 1, 2017
Heating boilers - Test code for heating boilers for atomizing oil burners
This European Standard applies to the determination of the performances of heating boilers and combi boilers fired by liquid fuels. The requirements for the heating performances are laid down in EN...
September 1, 1992
Heating Boilers - Test Code for Heating Boilers for Atomizing Oil Burners
A description is not available for this item.
September 1, 1992
Heating Boilers - Test Code for Heating Boilers for Atomizing Oil Burners
A description is not available for this item.
September 1, 1992
Heating Boilers - Test Code for Heating Boilers for Atomizing Oil Burners
A description is not available for this item.

References

Advertisement