IEC - 61676 (REDLINE + STANDARD)

Medical electrical equipment – Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology

active, Most Current
Organization: IEC
Publication Date: 1 March 2023
Status: active
Page Count: 110
ICS Code (Diagnostic equipment): 11.040.55
ICS Code (Radiographic equipment): 11.040.50
scope:

This document specifies the performance requirements of instruments as used in the NON-INVASIVE MEASUREMENT of X-RAY TUBE VOLTAGE up to 150 kV and the relevant compliance tests. This document also describes the method for CALIBRATION and gives guidance for estimating the uncertainty in measurements performed under conditions different from those during CALIBRATION.

Applications for such measurement are found in diagnostic RADIOLOGY including mammography, COMPUTED TOMOGRAPHY (CT), dental radiology and RADIOSCOPY. This document is not concerned with the safety aspect of such instruments. The requirements for electrical safety applying to them are contained in IEC 61010-1.

Document History

61676 (REDLINE + STANDARD)
March 1, 2023
Medical electrical equipment – Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
This document specifies the performance requirements of instruments as used in the NON-INVASIVE MEASUREMENT of X-RAY TUBE VOLTAGE up to 150 kV and the relevant compliance tests. This document also...

References

Advertisement