AGMA - 15FTM18

Rating of Asymmetric Tooth Gears

active, Most Current
Organization: AGMA
Publication Date: 1 October 2015
Status: active
Page Count: 15
scope:

The benefits of gears with asymmetric tooth profiles for unidirectional torque transmission are well known. The design objective of asymmetric tooth gears is to improve performance of the primary drive flank profiles at the expense of the opposite coast profiles' performance. The coast flanks are unloaded or lightly loaded during a relatively short work period. Asymmetric tooth profiles make it possible to simultaneously increase the contact ratio and operating pressure angle of drive tooth flanks beyond those limits achievable with conventional symmetric tooth gears. The main advantage of asymmetric tooth gears is drive flank contact stress reduction, which allows one to considerably amplify power transmission density, increase load capacity, and reduce size and weight. However, asymmetric tooth gears and their rating are not described by existing gear design standards.

This paper presents a rating approach for asymmetric tooth gears by their bending and contact stress levels in comparison with symmetric tooth gears, whose rating is defined by standards. This approach applies finite element analysis (FEA) for bending stress definition and the Hertz equation for contact stress definition. It defines equivalency factors for practical asymmetric tooth gear design and rating.

The paper illustrates the rating of asymmetric tooth gears with numerical examples.

Document History

15FTM18
October 1, 2015
Rating of Asymmetric Tooth Gears
The benefits of gears with asymmetric tooth profiles for unidirectional torque transmission are well known. The design objective of asymmetric tooth gears is to improve performance of the primary...

References

Advertisement