AGMA - 21FTM12
NVH Analysis of an Axle Drive with Bevel Gearset
| Organization: | AGMA |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 19 |
scope:
In this paper a methodology to analyze the NVH performance of an EAxle with bevel gears is addressed. The geometry of bevel gears, together with the applied ease-off and the misalignment are introduced, and the excitation orders related to the gears and bearings are calculated. The EAxle is modeled as a flexible multi-body system, and the theoretical aspects related to the penalty contact formulation and modal reduction (Craig-Bampton method) are discussed.
The NVH performance of the EAxle is evaluated as a function of the mounting distance (H), showing a significant reduction of the accelerations on a control point for a specific positive mounting distance. Finally, housing sound pressure level (SPL) is compared for the selected scenarios, showing a significative improvement for the optimized mounting distance configuration.
Document History