DS/EN IEC 61300-2-18
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-18: Tests – Dry heat
| Organization: | DS |
| Publication Date: | 7 March 2023 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 details a procedure to determine the suitability of a fibre optic interconnecting device, passive component, splices or closure to withstand the environmental condition of extended high temperature that occur during operation, storage and/or transport. The test is intended to indicate the performance of such devices when exposed to heat of constant temperature over a given period. In general terms, this test provides a high temperature to induce potential failures due to softening and expansions. This procedure does not assess the ability of a device to operate during temperature variations; in this case, IEC 61300-2-22 is used.
Document History