ESD - SP5.1.3

Electrostatic Discharge Sensitivity Testing Human Body Model (HBM) Testing Device Level A Method for Randomly Selecting Pin Pairs

active, Most Current
Organization: ESD
Publication Date: 21 December 2022
Status: active
Page Count: 19
scope:

The pin pair combinations randomly selected as per this standard practice can be used as an alternative to Table 2A or Table 2B combinations in ANSI/ESDA/JEDEC JS-001 for testing components and microcircuits according to their susceptibility (sensitivity) to damage or degradation by exposure to a defined human body model (HBM) electrostatic discharge (ESD).

Purpose

The objective of this standard practice is to establish an alternative method for selecting pin pairs used in human body model testing as described in ANSI/ESDA/JEDEC JS-001.

NOTE: The results obtained by applying this standard practice may or may not be identical to the results obtained by applying ANSI/ESDA/JEDEC JS-001 using Table 2A or Table 2B.

Document History

SP5.1.3
December 21, 2022
Electrostatic Discharge Sensitivity Testing Human Body Model (HBM) Testing Device Level A Method for Randomly Selecting Pin Pairs
The pin pair combinations randomly selected as per this standard practice can be used as an alternative to Table 2A or Table 2B combinations in ANSI/ESDA/JEDEC JS-001 for testing components and...
February 28, 2017
Electrostatic Discharge Sensitivity Testing Human Body Model (HBM) Testing – Component Level A Method for Randomly Selecting Pin Pairs
The pin pair combinations randomly selected as per this standard practice can be used as an alternative to Table 2A or Table 2B combinations in ANSI/ESDA/JEDEC JS-001 for testing components and...

References

Advertisement