IEC - 61784-2-0
Industrial networks – Profiles – Part 2-0: Additional real-time fieldbus profiles based on ISO/IEC/IEEE 8802-3 – General concepts and terminology
| Organization: | IEC |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
The IEC 61784-2 series defines additional Communication Profiles (CPs) for the existing Communication Profile Families (CPFs) of the IEC 61784-1 series and additional CPFs with one or more CPs. These additional CPs are based on the IEC 61158 series, the IEC 61784-1 series, and use provisions from ISO/IEC/IEEE 8802-3 (commonly known as Ethernet) for the lower communication stack layers. These Real-Time Ethernet (RTE) communication profiles provide Real-Time Ethernet communication solutions able to coexist with ISO/IEC/IEEE 8802-3 based applications.
NOTE 1 All CPs are based on standards or draft standards or International Standards published by the IEC or on standards or International Standards established by other standards bodies or open standards processes.
NOTE 2 The RTE communication profiles use ISO/IEC/IEEE 8802-3 communication networks and its related network components or IEC 61588 and in some cases amend those standards to obtain RTE features.
This part of IEC 61784-2 defines:
• a common terminology for all CPFs in the IEC 61784-2 series (see 3.1 to 3.3);
• conventions to be used in the specification of the RTE communication profiles (see 3.4);
• how conformance of a device to a CPF or a CP should be stated (see Clause 4).
This document also specifies:
• basic principles of performance indicators expressing RTE performance of a CP (see 5.1);
• how an application-dependen
• characteristics of RTE performance indicators (see 5.3);
• the methodology of a conformance test for an RTE end device for one or more CPs (see Clause 6).
Document History