IEC - 62977-3-4

Electronic displays – Part 3-4: Evaluation of optical performances – High dynamic range displays

active, Most Current
Organization: IEC
Publication Date: 1 March 2023
Status: active
Page Count: 48
ICS Code (Electronic display devices): 31.120
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This part of IEC 62977 specifies the standard evaluation methods for determining the optical characteristics of HDR electronic display modules and systems. These methods apply to emissive and transmissive direct-view displays that render real 2D images on a flat panel or on a curved panel with a local radius of curvature larger than 1 500 mm. This document evaluates the optical characteristics of these displays under darkroom conditions. This document applies to the testing of display performance in response to HDR digital input signals that are absolute luminance encoded such as the HDR signal comprising RGB component values of Recommendation ITU-R BT.2020 colorimetry with SMPTE ST 2084 [2] PQ luminance encoding and SMPTE ST 2086 [3] metadata.

NOTE A flat panel or flat panel display is a display with a planar surface that emits light from the surface. The display can consist of light valves modulating a backlight or be self-luminous. Emissive/transmissive/reflective hybrid displays can be non-planar panels or non-planar panel displays.

Document History

62977-3-4
March 1, 2023
Electronic displays – Part 3-4: Evaluation of optical performances – High dynamic range displays
This part of IEC 62977 specifies the standard evaluation methods for determining the optical characteristics of HDR electronic display modules and systems. These methods apply to emissive and...

References

Advertisement