ISO/IEC 4005-3

Telecommunications and information exchange between systems — Unmanned aircraft area network (UAAN) — Part 3: Physical and data link protocols for control communication

active, Most Current
Organization: ISO
Publication Date: 1 March 2023
Status: active
Page Count: 66
ICS Code (Physical layer): 35.100.10
ICS Code (Data link layer): 35.100.20
ICS Code (Aircraft and space vehicles in general): 49.020
scope:

This document specifies communication protocols for the physical and data link layer for control communication, which is wireless distributed communication network for units related with unmanned aircrafts (UAs) in level II.

This document describes control communication, which is one-to-one communication between a UA and a controller.

Document History

ISO/IEC 4005-3
March 1, 2023
Telecommunications and information exchange between systems — Unmanned aircraft area network (UAAN) — Part 3: Physical and data link protocols for control communication
This document specifies communication protocols for the physical and data link layer for control communication, which is wireless distributed communication network for units related with unmanned...

References

Advertisement