ISO - 527-4

Plastics — Determination of tensile properties — Part 4: Test conditions for isotropic and orthotropic fibre-reinforced plastic composites

active, Most Current
Organization: ISO
Publication Date: 1 March 2023
Status: active
Page Count: 36
ICS Code (Reinforced plastics): 83.120
scope:

This document specifies the test conditions for the determination of the tensile properties of isotropic and orthotropic fibre-reinforced plastic composites, based upon the general principles given in ISO 527-1.

NOTE 1 Unidirectional reinforced materials are covered by ISO 527-5.

The methods are used to investigate the tensile behaviour of the test specimens and for determining the tensile strength, tensile modulus, Poisson's ratios and other aspects of the tensile stress-strain relationship under the defined conditions.

The test method is suitable for use with the following materials:

- fibre-reinforced thermosetting and thermoplastic composites incorporating non-unidirectional reinforcements such as mats, woven fabrics, woven rovings, chopped strands, combinations of such reinforcements, hybrids, rovings, short or milled fibres or preimpregnated materials (prepregs);

NOTE 2 Injection moulded specimens are covered by ISO 527-2.

- combinations of the above with unidirectional reinforcements and multidirectional reinforced materials constructed from unidirectional layers, provided such laminates are symmetrical;

NOTE 3 Materials with completely or mainly unidirectional reinforcements are covered by ISO 527-5.

- finished products made from materials mentioned above.

The reinforcement fibres covered include glass fibres, carbon fibres, aramid fibres and other similar fibres.

Document History

527-4
March 1, 2023
Plastics — Determination of tensile properties — Part 4: Test conditions for isotropic and orthotropic fibre-reinforced plastic composites
This document specifies the test conditions for the determination of the tensile properties of isotropic and orthotropic fibre-reinforced plastic composites, based upon the general principles given...
December 1, 2021
Plastics — Determination of tensile properties — Part 4: Test conditions for isotropic and orthotropic fibre-reinforced plastic composites
This document specifies the test conditions for the determination of the tensile properties of isotropic and orthotropic fibre-reinforced plastic composites, based upon the general principles given...
April 15, 1997
PLastics - Determination of Tensile Properties - Part 4: Test Conditions for Isotropic and Orthotropic Fibre-Reinforced Plastic Composites
This part of ISO 527 specifies the test conditions for the determination of the tensile properties of isotropic and orthotropic fibre-reinforced plastic composites, based upon the general principles...

References

Advertisement