ASME - B16.10
Face-to-Face and End-to-End Dimensions of Valves
| Organization: | ASME |
| Publication Date: | 20 June 2022 |
| Status: | active |
| Page Count: | 58 |
scope:
General
Application.
This Standard covers face-to-face and end-to-end dimensions of straightway valves, and center-to-face and center-to-end dimensions of angle valves. Its purpose is to ensure installation interchangeability for valves of a given material, type, size, rating class, and end connection. Face-to-face and center-to-face dimensions apply to flanged end valves with facings defined in para. 2.3.1 and to other valves intended for assembly between flat face or raised face flanges. End-to-end dimensions apply to grooved end, butt-welding end, and flanged end valves with facings defined in para. 2.3.3. Center-to-end dimensions apply to buttwelding end and to flanged end valves with facings defined in para. 2.3.3.
Data Source Reference.
Throughout this Standard, data references are cited, e.g., "extracted from" and "compatible with." These data are relevant to the reference standard in place at the date shown in the Foreword for American National Standards Institute approval of this Standard.
Document History