ISO/CIE DIS 10916
Light and lighting – Energy performance of lighting in buildings — Calculation of the impact of daylight utilization
| Organization: | ISO |
| Publication Date: | 3 February 2023 |
| Status: | pending |
| Page Count: | 103 |
| ICS Code (Lighting in general): | 91.160.01 |
scope:
This International Standard defines the calculation methodology for determining the monthly and annual amount of usable daylight penetrating non-residential buildings through vertical facades and rooflights and the impact thereof on the energy demand for electric lighting. This International Standard is applicable for existing buildings and the design of new and renovated buildings.
This International Standard provides the overall lighting energy balance equation relating the installed power density of the electric lighting system with daylight supply and lighting controls (proof calculation method).
The determination of the installed power density is not in the scope of this method, neither are controls relating, for instance, to occupancy detection. Provided the determination of the installed power density and control parameters using external sources, the internal loads by lighting and the lighting energy demand itself can be calculated. The energy demand for lighting and internal loads by lighting can then be taken into account in the overall building energy balance calculations:
- heating;
- ventilation;
- climate regulation and control (including cooling and humidification);
- heating the domestic hot-water supply of buildings.
For estimating the daylight supply and rating daylight-dependent artificial lighting control systems, a simple table-based calculation approach is provided. The simple method describes the division of a building into zones as required for daylight illumination-enginee
For detailed computer-based analysis (comprehensive calculation), minimum requirements are specified.
To support overall building performance assessment, additional daylight performance indicators on the overall building level are provided.
Document History