ISO - DIS 6919

Measurement of refrigerated hydrocarbon and non-petroleum based liquefied gaseous fuels — Dynamic measurement of liquefied natural gas (LNG) as marine fuel — Truck-to-ship (TTS) bunkering

pending, Most Current
Organization: ISO
Publication Date: 14 February 2023
Status: pending
Page Count: 35
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

This International Standard defines procedures and requirements for transporting liquefied natural gas (LNG) from TTS using the combination of Coriolis mass flowmeter (MFM) and gas chromatograph (GC). It also gives guidance for portable packaging of the combination system in mobile form which minimizes facility storage space and streamline the use of development systems. Output from the system in calorie units is applicable to commercial transactions between suppliers and users of liquefied natural gas (LNG) as marine fuel.

This International Standard consists of definitions of related terms, abbreviations, general requirements, metrological requirements, system flawless requirements, requirements and test methods, procedures, and appendices for measurement methods.

Document History

DIS 6919
February 14, 2023
Measurement of refrigerated hydrocarbon and non-petroleum based liquefied gaseous fuels — Dynamic measurement of liquefied natural gas (LNG) as marine fuel — Truck-to-ship (TTS) bunkering
This International Standard defines procedures and requirements for transporting liquefied natural gas (LNG) from TTS using the combination of Coriolis mass flowmeter (MFM) and gas chromatograph...

References

Advertisement