IEC - 60794-2-50

Optical fibre cables – Part 2-50: Indoor cables – Family specification for simplex and duplex cables for use in terminated cable assemblies

active, Most Current
Organization: IEC
Publication Date: 1 March 2023
Status: active
Page Count: 50
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a family specification that specifies requirements for simplex and duplex optical fibre cables for use in terminated cable assemblies or as used for termination of passive components.

Document History

60794-2-50
March 1, 2023
Optical fibre cables – Part 2-50: Indoor cables – Family specification for simplex and duplex cables for use in terminated cable assemblies
This part of IEC 60794 is a family specification that specifies requirements for simplex and duplex optical fibre cables for use in terminated cable assemblies or as used for termination of passive...
January 1, 2020
Optical fibre cables – Part 2-50: Indoor cables – Family specification for simplex and duplex cables for use in terminated cable assemblies
This part of IEC 60794 is a family specification that specifies requirements for simplex and duplex optical fibre cables for use in terminated cable assemblies or for termination with optical fibre...
April 1, 2008
Optical fibre cables – Part 2-50: Indoor cables – Family specification for simplex and duplex cables for use in terminated cable assemblies
This part of IEC 60794 is a family specification that covers requirements for simplex and duplex optical fibre cables for use in terminated cable assemblies or for termination with optical fibre...
November 1, 2004
Optical fibre cables Part 2-50: Indoor optical fibre cables Family specification for simplex and duplex cables for use in patch cords
A description is not available for this item.

References

Advertisement