ISO - DIS 16311-2

Maintenance and repair of concrete structures — Part 2: Assessment of existing concrete structures

pending
Organization: ISO
Publication Date: 13 March 2023
Status: pending
Page Count: 51
ICS Code (Concrete and concrete products): 91.100.30
scope:

This part of ISO 16311 describes general requirements and procedures for the assessment of concrete structures.

The assessment can be initiated under the following circumstances, but not limited to:

a) an anticipated change in use or extension of design service life;

b) structural deterioration due to time-dependent actions such as corrosion of reinforcement, fatigue, etc.;

c) safety and/or serviceability check (e.g. for earthquake and increased traffic actions) as required by authorities, insurance companies, owners, etc.;

d) structural damage by accidental actions. (See ISO 2394.)

This part of ISO 16311 does not cover

- qualification of personnel,

- contractual matters, and

- health and safety requirements for the protection of workers during the investigation and testing.

Document History

DIS 16311-2
March 13, 2023
Maintenance and repair of concrete structures — Part 2: Assessment of existing concrete structures
This part of ISO 16311 describes general requirements and procedures for the assessment of concrete structures. The assessment can be initiated under the following circumstances, but not limited to:...
April 15, 2014
Maintenance and repair of concrete structures - Part 2: Assessment of existing concrete structures
This part of ISO 16311 describes general requirements and procedures for the assessment of concrete structures. The assessment can be initiated under the following circumstances, but not limited to:...

References

Advertisement