GMW18627
Primer - Stand Alone, Conductive, Sealing for SMC Substrates
| Organization: | GMW |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 4 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers the requirements for a stand-alone, conductive, sealing primer for Sheet Molded Compound (SMC) substrates including those with in-mold coatings.
• Type 1 primers have a target bake < 121 °C (< 250 °F).
• Type 2 primers have a target bake ≥ 121 °C (≥ 250 °F).
• Gloss values ≤ 60 units on a 60 degree meter are permissible.
This primer is part of the total painted product system and shall provide a smooth, adhesion-promoting coating direct to substrate or in-mold coating and to subsequent coatings. The primer shall be sandable and act as a barrier to prevent popping of topcoats during subsequent bakes.
Specifications Qualified to this Material Specification.
This primer is part of the total painted product system and shall meet requirements set forth in specifications for other materials with which it is used. This specification shall be used in conjunction with the Approved Paint on Plastics System (APOPS), a section of the GM Materials Approved Source List (GMMASL) which lists approved substrate, cleaning, priming, and topcoat combinations. APOPS test requirements are defined in GMW14797.
Symbols.
Not applicable.
Applicability.
Primers covered under this specification are typically applied to SMC plastic exterior body panels. Primers are used under an approved body topcoat system.
Remarks.
None.
Document History