NEN-EN-ISO 11357-1

Plastics - Differential scanning calorimetry (DSC) - Part 1: General principles

active, Most Current
Organization: NEN
Publication Date: 1 March 2023
Status: active
Page Count: 50
ICS Code (Plastics in general): 83.080.01
scope:

The ISO 11357 series specifies several differential scanning calorimetry (DSC) methods for the thermal analysis of polymers and polymer blends, such as

- thermoplastics (polymers, moulding compounds and other moulding materials, with or without fillers, fibres or reinforcements),

- thermosets (uncured or cured materials, with or without fillers, fibres or reinforcements), and

- elastomers (with or without fillers, fibres or reinforcements).

The ISO 11357 series is applicable for the observation and measurement of various properties of, and phenomena associated with, the above-mentioned materials, such as

- physical transitions (glass transition, phase transitions such as melting and crystallization, polymorphic transitions, etc.),

- chemical reactions (polymerization, crosslinking and curing of elastomers and thermosets, etc.),

- the stability to oxidation, and

- the heat capacity.

This document specifies a number of general aspects of differential scanning calorimetry, such as the principle and the apparatus, sampling, calibration and general aspects of the procedure and test report common to all parts.

Details on performing specific methods are given in subsequent parts of the ISO 11357 series (see Foreword).

Document History

NEN-EN-ISO 11357-1
March 1, 2023
Plastics - Differential scanning calorimetry (DSC) - Part 1: General principles
The ISO 11357 series specifies several differential scanning calorimetry (DSC) methods for the thermal analysis of polymers and polymer blends, such as — thermoplastics (polymers, moulding compounds...
October 1, 2016
Plastics - Differential scanning calorimetry (DSC) - Part 1: General principles
NEN-EN-ISO 11357-1 specifies several differential scanning calorimetry (DSC) methods for the thermal analysis of polymers and polymer blends, such as - thermoplastics (polymers, moulding compounds...
October 1, 2009
Plastics - Differential scanning calorimetry (DSC) - Part 1: General principles
ISO 11357 specifies several differential scanning calorimetry (DSC) methods for the thermal analysis of polymers and polymer blends, such as - thermoplastics (polymers, moulding compounds and other...
May 1, 2008
Plastics - Differential scanning calorimetry (DSC) - Part 1: General principles
ISO 11357 specifies several differential scanning calorimetry (DSC) methods for the thermal analysis of polymers and polymer blends, such as - thermoplastics (polymers, moulding compounds and other...
June 1, 1997
Plastics - Differential scanning calorimetry (DSC) - Part 1: General principles
A description is not available for this item.

References

Advertisement