ASSE - 1053
Performance Requirements for Dual Check Backflow Preventer Wall Hydrants – Freeze Resistant Type
| Organization: | ASSE |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 24 |
scope:
Description These devices shall consist of two independent checks, force-loaded or biased to a closed position, with an atmospheric vent located between the two check valves, which is force-loaded or biased to an open position, and a means for attaching a hose. A field testability requirement shall verify the integrity of the outlet check valve and the opening of the atmospheric vent. The devices shall be classified as follows:
a) Type A devices automatically drain the water when the hydrant valve is closed and the hose removed to prevent damage from freezing.
b) Type B devices automatically drain the water with a hose removed or attached, end nozzle closed, and the hydrant valve closed.
Size Range
Outlet Sizes
Sizes shall include 1/2 NPHS, 3/4 NPHS, and 1 NPHS male hose threaded outlets.
Inlet Sizes
Sizes shall include, but not be limited to, 1/2 NPS, 3/4 NPS, or 1 NPS.
Connections
Garden hose connection threads shall be garden hose couplings per ANSI/ASME B1.20.7.
Pressure
The devices shall be designed for a minimum static pressure range of 20.0 - 125.0 psi (137.8 - 861.8 kPa).
Temperature range
The devices shall be designed for flow temperatures from 33.0 - 140.0 °F (0.6 - 60.0 °C).
Repairability
Devices shall be designed and constructed such that, after installation, repair or replacement of the elastomeric parts shall be accomplished using standard tools. Construction shall permit field service without damaging or marring the surface of the device.
Atmospheric Port
The atmospheric port shall be a non-standard plumbing connection.
Document History