ASCE - GSP 341

Geo-Congress 2023: Foundations, Retaining Structures, and Geosynthetics

active, Most Current
Organization: ASCE
Publication Date: 1 January 2023
Status: active
Page Count: 642
scope:

This paper presents observations and findings gained from a case study which includes the design and construction of around 10,000 CFA piles and drilled shafts for a refinery project in Mexico. A dedicated pile load testing program, i.e., static and dynamic load tests, was developed and executed to check and verify the construction procedure and pile resistance and also for quality control of production piles. This study mainly compares the construction procedures and load-displacement behaviors for the two different types of non-displacement piles. Site-specific correlations between geotechnical parameters such as SPT-N versus CPT-qc and estimation of fines contents of soils from CPT data are also presented based on results from extensive geotechnical site characterization campaign. The observed production rate of CFA piles was about five times higher than that of drilled shafts. Static pile load test results suggest that the axial compressive pile resistance of CFA piles was approximately 10%-30% larger than that of drilled shafts, while CFA piles showed a slightly lower lateral resistance compared to drilled shafts.

Document History

GSP 341
January 1, 2023
Geo-Congress 2023: Foundations, Retaining Structures, and Geosynthetics
This paper presents observations and findings gained from a case study which includes the design and construction of around 10,000 CFA piles and drilled shafts for a refinery project in Mexico. A...

References

Advertisement