SNV - SN EN 4056-005

Aerospace series - Cable ties for harnesses - Part 005: Plastic cable ties with metallic locking devices, operating temperatures -65 °C to 105 °C and -65 °C to 150 °C - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 March 2023
Status: active
Page Count: 11
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document defines the required characteristics of cable ties with a metallic locking device manufactured from plastics material, for installation under controlled tension on aircraft cable harnesses.

It is used together with EN 4056-001:2015.

Document History

SN EN 4056-005
March 1, 2023
Aerospace series - Cable ties for harnesses - Part 005: Plastic cable ties with metallic locking devices, operating temperatures -65 °C to 105 °C and -65 °C to 150 °C - Product standard
This document defines the required characteristics of cable ties with a metallic locking device manufactured from plastics material, for installation under controlled tension on aircraft cable...

References

Advertisement