SNV - SN EN ISO 583
Conveyor belts with a textile carcass - Total belt thickness and thickness of constitutive elements - Test methods
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This document specifies test methods for the determination of total belt thickness and the thickness of constitutive elements of conveyor belts having a textile carcass. The constitutive elements include the covers, the carcass and interlayers, i.e. the material between adjoining plies.
This document does not apply to light conveyor belts as described in ISO 21183-1[1].
Document History
SN EN ISO 583
March 1, 2023
Conveyor belts with a textile carcass - Total belt thickness and thickness of constitutive elements - Test methods
This document specifies test methods for the determination of total belt thickness and the thickness of constitutive elements of conveyor belts having a textile carcass. The constitutive elements...