SNV - SN EN ISO 5263-3

Pulps - Laboratory wet disintegration - Part 3: Disintegration of mechanical pulps at ≥ 85° C

active, Most Current
Organization: SNV
Publication Date: 1 February 2023
Status: active
Page Count: 22
ICS Code (Pulps): 85.040
scope:

This document specifies an apparatus and the procedures for the laboratory wet disintegration of mechanical pulps that exhibit latency except when brightness is measured. This apparatus and procedure can be used for preparation of the test portion in other International Standards dealing with pulps.

This document is applicable to all kind of mechanical pulps (i.e. mechanical, semi-chemical and chemi-mechanical pulps) exhibiting latency.

Document History

SN EN ISO 5263-3
February 1, 2023
Pulps - Laboratory wet disintegration - Part 3: Disintegration of mechanical pulps at ≥ 85° C
This document specifies an apparatus and the procedures for the laboratory wet disintegration of mechanical pulps that exhibit latency except when brightness is measured. This apparatus and procedure...

References

Advertisement