DS/ISO 10088

Small craft – Permanently installed fuel systems

active, Most Current
Organization: DS
Publication Date: 20 March 2023
Status: active
Page Count: 28
ICS Code (Small craft): 47.080
scope:

This document specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion engines. It applies to all parts of permanently installed diesel and petrol fuel systems as installed, from the fuel fill opening to the point of connection with the propulsion or auxiliary engine(s) on inboard- and outboard-powered small craft. Requirements for the design and testing of petrol and diesel fuel tanks for internal combustion engines that are intended to be permanently installed in small craft are given in ISO 21487:2022.

Document History

DS/ISO 10088
March 20, 2023
Small craft – Permanently installed fuel systems
This document specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion engines. It...
Small craft -- Permanently installed fuel systems
This International Standard specifies the requirements for the design, materials, construction, installation and testing of permanently installed fuel systems as installed for internal combustion...
Advertisement