DS/EN 14154-4

Water meters – Part 4: Additional functionalities

active, Most Current
Organization: DS
Publication Date: 20 March 2023
Status: active
Page Count: 25
ICS Code (Water supply systems): 91.140.60
scope:

This document specifies definitions, requirements and testing of additional functionalities for water meters, without metrological impact, in combination with Additional Functionality Devices (AFD) and in response to EU/EFTA Mandate M/441 EN. These AFDs are considered as "ancillary devices" as defined in EN ISO 4064-1:2017 and EN ISO 4064-4:2014. This document does not cover the changing of metrological software within the meter or the upload/download of metrological software. NOTE - A manufacturer can claim compliance only for additional functionalities described in this document. It is not mandatory that an AFD complies with all additional functionalities described herein.

Document History

DS/EN 14154-4
March 20, 2023
Water meters – Part 4: Additional functionalities
This document specifies definitions, requirements and testing of additional functionalities for water meters, without metrological impact, in combination with Additional Functionality Devices (AFD)...
November 24, 2014
Water meters – Part 4: Additional functionalities
This European Standard specifies definitions, requirements and testing of additional functionalities for water meters, without metrological impact, in combination with Additional Functionality...
Water meters – Part 4: Additional functionalities
This document specifies definitions, requirements and testing of additional functionalities for water meters, without metrological impact, in combination with Additional Functionality Devices (AFD)...
Water meters - Part 4: Additional functionalities
This European Standard specifies definitions, requirements and testing of additional functionalities for water meters, without metrological impact, in combination with Additional Functionality...
Water meters - Part 4: Additional functionalities
Definition, requirements and testing of additional functionalities for water meters as standardised in part 1 of the EN 14154 in response to EU/EFTA Mandate M/441 EN-
Advertisement