DSF/PREN ISO 13165-3
Water quality – Radium-226 – Part 3: Test method using coprecipitation and gamma-spectrometry (ISO/DIS 13165-3:2023)
| Organization: | DS |
| Status: | pending |
| Page Count: | 23 |
| ICS Code (Examination of physical properties of water): | 13.060.60 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
ISO 13165-3:2016 specifies the determination of radium-226 (226Ra) activity concentration in all types of water by coprecipitation followed by gamma-spectrometry (see ISO 18589‑3). The method described is suitable for determination of soluble 226Ra activity concentrations greater than 0,02 Bq l−1 using a sample volume of 1 l to 100 l of any water type. For water samples smaller than a volume of 1 l, direct gamma-spectrometry can be performed following ISO 10703 with a higher detection limit. NOTE - This test method also allows other isotopes of radium, 223Ra, 224Ra, and 228Ra, to be determined.
Document History