DSF/ISO/FDIS 14635-1

Gears – FZG test procedures – Part 1: FZG test method A/8,3/90 for relative scuffing load-carrying capacity of oils

inactive
Organization: DS
Status: inactive
Page Count: 25
ICS Code (Gears): 21.200
scope:

This part of ISO 14635 specifies a test method based on an FZG2_ four-square test machine to determine the relative load-carrying capacity of lubricating oils defined by the gear-surface damage known as scuffing. High surface temperatures due to high surface pressures and sliding velocities can initiate the breakdown of the lubricant films. This test method can be used to assess such lubricant breakdown under defined conditions of temperature, high sliding velocity and stepwise increased load. NOTE - This method is technically equivalent to ASTM D 5182-97, DIN 51354-1 and DIN 51354-2, IP 334/90 and CEC L-07-A-95.

Document History

July 12, 2023
Gears – FZG test procedures – Part 1: FZG test method A/8,3/90 for relative scuffing load-carrying capacity of oils
This document specifies a test method based on a FZG four-square test machine to determine the relative load-carrying capacity of lubricating oils defined by the gear-surface damage known as...
DSF/ISO/FDIS 14635-1
Gears – FZG test procedures – Part 1: FZG test method A/8,3/90 for relative scuffing load-carrying capacity of oils
This part of ISO 14635 specifies a test method based on an FZG2_ four-square test machine to determine the relative load-carrying capacity of lubricating oils defined by the gear-surface damage known...
Advertisement