DSF/ISO/FDIS 14635-3

Gears – FZG test procedures – Part 3: FZG test method A/2,8/50 for relative scuffing load-carrying capacity and wear characteristics of semifluid gear greases

inactive
Organization: DS
Status: inactive
Page Count: 29
ICS Code (Gears): 21.200
scope:

ISO 14635-3:2005 specifies a test method based on an FZG four-square test machine for determining the relative load-carrying capacity of semi-fluid gear greases defined by the gear surface damage known as scuffing. This method is useful for evaluating the scuffing load capacity potential of semi-fluid gear greases of NLGI classes 0 to 000, typically used with highly stressed gearing for enclosed gear drives. It can only be applied to greases giving a sufficient lubricant flow in the test gear box of the FZG test machine.

Document History

July 13, 2023
Gears – FZG test procedures – Part 3: FZG test method A/2,8/50 for relative scuffing load-carrying capacity and wear characteristics of semifluid gear greases
This document specifies a test method based on a FZG four-square test machine for determining the relative load-carrying capacity of semi-fluid gear greases defined by the gear surface damage known...
DSF/ISO/FDIS 14635-3
Gears – FZG test procedures – Part 3: FZG test method A/2,8/50 for relative scuffing load-carrying capacity and wear characteristics of semifluid gear greases
ISO 14635-3:2005 specifies a test method based on an FZG four-square test machine for determining the relative load-carrying capacity of semi-fluid gear greases defined by the gear surface damage...
Advertisement