DSF/EN 62386-304/PRA1

Digital addressable lighting interface – Part 304: Particular requirements – Input devices – Light sensor

pending, Most Current
Organization: DS
Status: pending
Page Count: 8
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

IEC 62386-304:2017 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies. This document is only applicable to IEC 62386-103:2014 and IEC 62386-103:2014/AMD1:-; input devices that deliver illuminance level information to the lighting control system through light level sensing.

Document History

DSF/EN 62386-304/PRA1
Digital addressable lighting interface – Part 304: Particular requirements – Input devices – Light sensor
IEC 62386-304:2017 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies. This...
Digital addressable lighting interface – Part 304: Particular requirements – Input devices – Light sensor
The IEC 62386 series specifies a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirements of IEC 61347,...
Digital addressable lighting interface - Part 304: Particular requirements - Input devices - Light sensor
The IEC 62386 series specifies a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the requirements of IEC 61347,...
Advertisement