DS/EN 17020-5

Extended application of test results on durability of self-closing for fire resistance and/or smoke control doorsets and openable windows – Part 5: Durability of self-closing of hinged and pivoted timber doorsets

active, Most Current
Organization: DS
Publication Date: 20 March 2023
Status: active
Page Count: 65
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Doors and windows): 91.060.50
scope:

This document is applicable to single and double leaf, hinged and pivoted doorsets with timber-based leaves or timber framed glazed door leaves, covered by EN 15269-3 and / or EN 15269-20. This document prescribes the methodology for extending the application of test results obtained from durability of self-closing test(s) conducted in accordance with EN 1191 and or EN 12605:2000, as appropriate. Subject to the completion of the appropriate self-closing test(s), the extended application can cover all or some of the following examples: - door leaf; pass doors; - glazed doorsets including vision panels and framed glazed doorsets; - side, transom and/or overpanels; - ventilation grilles and/or louvres; - wall or ceiling fixed elements (door frame/suspension system); - glazing for door leaf, side, transom and flush over panels; - items of building hardware; - decorative finishes; - intumescent, strips, smoke, draught or acoustic seals; - alternative supporting construction(s).

Document History

DS/EN 17020-5
March 20, 2023
Extended application of test results on durability of self-closing for fire resistance and/or smoke control doorsets and openable windows – Part 5: Durability of self-closing of hinged and pivoted timber doorsets
This document is applicable to single and double leaf, hinged and pivoted doorsets with timber-based leaves or timber framed glazed door leaves, covered by EN 15269-3 and / or EN 15269-20. This...
Extended application of test results on durability of self-closing for fire resistance and/or smoke control doorsets and openable windows – Part 5: Durability of self-closing of hinged and pivoted timber doorsets
This document is applicable to single and double leaf, hinged and pivoted doorsets with timber based leaves or timber framed glazed doors, covered by EN 15269-3 or EN 15269-20. This document...
Advertisement