DSF/IEC TS 62271-5 ED1

High-voltage switchgear and controlgear – Part 5: Common specifications for direct current switchgear

pending, Most Current
Organization: DS
Status: pending
Page Count: 139
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271, which is a Technical Specification, applies to DC switchgear and controlgear designed for operation on HVDC transmission systems having direct voltages of 100 kV and above. This document applies to all high-voltage switchgear and controlgear for indoor and/or outdoor installation except as otherwise specified in the relevant IEC standards for the particular type of switchgear and controlgear.

Document History

DSF/IEC TS 62271-5 ED1
High-voltage switchgear and controlgear – Part 5: Common specifications for direct current switchgear
This part of IEC 62271, which is a Technical Specification, applies to DC switchgear and controlgear designed for operation on HVDC transmission systems having direct voltages of 100 kV and above....
Advertisement